Ohmite Manufacturing Co. Through Hole Resistors TAH20PR100JE

Description
100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TAH20PR100JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TAH20PR100JE-ND
Through Hole Resistors TAH20PR100JE-ND
100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

100 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.1 Ohm, 20W, 5%; Resistance Ohmite - 64K6337 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.1 Ohm, 20W, 5%; Resistance Ohmite
64K6337
Thick Film Resistor Power, 0.1 Ohm, 20W, 5%; Resistance Ohmite 64K6337
THICK FILM RESISTOR POWER, 0.1 OHM, 20W, 5%; Resistance:0.1ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.1 OHM, 20W, 5%; Resistance:0.1ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TAH20PR100JE-ND 64K6337
Product Name Through Hole Resistors Thick Film Resistor Power, 0.1 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details