Ohmite Manufacturing Co. Trimmer Potentiometers SMUB500PET

Description
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SMUB500PETTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SMUB500PETTR-ND
Trimmer Potentiometers SMUB500PETTR-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Ohmite - 51AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Ohmite
51AC1248
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Ohmite 51AC1248
TRIMMER, POT, 50R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:SMUB Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:SMUB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SMUB500PETTR-ND 51AC1248
Product Name Trimmer Potentiometers Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Ohmite
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details