Ohmite Manufacturing Co. Through Hole Resistors TA205PA6R80JE

Description
6.8 Ohms ±5% 5W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 5W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TA205PA6R80JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TA205PA6R80JE-ND
Through Hole Resistors TA205PA6R80JE-ND
6.8 Ohms ±5% 5W Through Hole Resistor Radial Thick Film

6.8 Ohms ±5% 5W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Thick Film Resistor, 6.8 Ohm, 5W, 5%; Resistance Ohmite - 51M1899 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8 Ohm, 5W, 5%; Resistance Ohmite
51M1899
Thick Film Resistor, 6.8 Ohm, 5W, 5%; Resistance Ohmite 51M1899
THICK FILM RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TA205PA6R80JE-ND 51M1899
Product Name Through Hole Resistors Thick Film Resistor, 6.8 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Radial Leaded
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details