62 Ohms ±5% 3W Through Hole Resistor Radial Thick Film
RES 62 OHM 5% 3W POWERCHIP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TA303PA62R0JE-ND | TA303PA62R0JE |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 62 ohms | 62 ohms |