24 Ohms ±5% 10W Through Hole Resistor Radial Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TA810PW24R0JE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Radial |
| Resistance Range | 24 ohms |