Ohmite Manufacturing Co. Thick Film Resistor, 5Gohm, 2W, 1%; Resistance Ohmite SM408035007FE

Description
THICK FILM RESISTOR, 5GOHM, 2W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 5GOHM, 2W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 5Gohm, 2W, 1%; Resistance Ohmite - 61M2241 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5Gohm, 2W, 1%; Resistance Ohmite
61M2241
Thick Film Resistor, 5Gohm, 2W, 1%; Resistance Ohmite 61M2241
THICK FILM RESISTOR, 5GOHM, 2W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 5GOHM, 2W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M2241
Product Name Thick Film Resistor, 5Gohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 5.00E9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details