10 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
RES CHAS MNT 10 OHM 10% 2000W
RESISTOR, 10 OHM, 2KW, 10%; Resistance:10ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Length:76.2mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TA2K0PH10R0KE-ND | TA2K0PH10R0KE | 13T0782 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 10 Ohm, 2Kw, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | #10-32 Threaded | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |