Ohmite Manufacturing Co. Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite TA810PW15R0J

Description
THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: No
Description
THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite - 95C0207 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
95C0207
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite 95C0207
THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: No

THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95C0207
Product Name Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details