Ohmite Manufacturing Co. Through Hole Resistors TAH20PR050JE

Description
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TAH20PR050JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TAH20PR050JE-ND
Through Hole Resistors TAH20PR050JE-ND
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 0.05 Ohm, 20W, 5%; Resistance Ohmite - 37K6889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.05 Ohm, 20W, 5%; Resistance Ohmite
37K6889
Resistor, Thick Film, 0.05 Ohm, 20W, 5%; Resistance Ohmite 37K6889
RESISTOR, THICK FILM, 0.05 OHM, 20W, 5%; Resistance:0.05ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.05 OHM, 20W, 5%; Resistance:0.05ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TAH20PR050JE-ND 37K6889
Product Name Through Hole Resistors Resistor, Thick Film, 0.05 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers