Ohmite Manufacturing Co. Miscellaneous Resistor TA2K0PH100RKE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - TA2K0PH100RKE - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
TA2K0PH100RKE
Miscellaneous Resistor TA2K0PH100RKE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chassis Mount Resistors - TA2K0PH100RKE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TA2K0PH100RKE-ND
Chassis Mount Resistors TA2K0PH100RKE-ND
100 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

100 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Resistor, 100 Ohm, 2Kw, 10%; Resistance Ohmite - 13T0783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 2Kw, 10%; Resistance Ohmite
13T0783
Resistor, 100 Ohm, 2Kw, 10%; Resistance Ohmite 13T0783
RESISTOR, 100 OHM, 2KW, 10%; Resistance:100ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

RESISTOR, 100 OHM, 2KW, 10%; Resistance:100ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TA2K0PH100RKE TA2K0PH100RKE-ND 13T0783
Product Name Miscellaneous Resistor Chassis Mount Resistors Resistor, 100 Ohm, 2Kw, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details