Ohmite Manufacturing Co. Thick Film Resistor TA1K0PH4R00K

Description
The TAP1000 Series delivers 1000 watts of continuous power when properly mounted to a liquid cooled heat sink (based on 70°C ambient temperature). Applications include power conditioning, power distribution, power conversion, and power control.
Request a Quote Datasheet
Description
The TAP1000 Series delivers 1000 watts of continuous power when properly mounted to a liquid cooled heat sink (based on 70°C ambient temperature). Applications include power conditioning, power distribution, power conversion, and power control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TA1K0PH4R00K - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TA1K0PH4R00K
Thick Film Resistor TA1K0PH4R00K
The TAP1000 Series delivers 1000 watts of continuous power when properly mounted to a liquid cooled heat sink (based on 70°C ambient temperature). Applications include power conditioning, power distribution, power conversion, and power control.

The TAP1000 Series delivers 1000 watts of continuous power when properly mounted to a liquid cooled heat sink (based on 70°C ambient temperature). Applications include power conditioning, power distribution, power conversion, and power control.

Supplier's Site Datasheet
Res, 4R, 1Kw, Screw, Thick Film; Resistance Ohmite - 25C3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R, 1Kw, Screw, Thick Film; Resistance Ohmite
25C3091
Res, 4R, 1Kw, Screw, Thick Film; Resistance Ohmite 25C3091
RES, 4R, 1KW, SCREW, THICK FILM; Resistance:4ohm; Product Range:TAP series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Length:76.2mm RoHS Compliant: No

RES, 4R, 1KW, SCREW, THICK FILM; Resistance:4ohm; Product Range:TAP series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Length:76.2mm RoHS Compliant: No

Supplier's Site Datasheet
Chassis Mount Resistors - TA1K0PH4R00K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TA1K0PH4R00K
Chassis Mount Resistors TA1K0PH4R00K
RES CHAS MNT 4 OHM 10% 1000W

RES CHAS MNT 4 OHM 10% 1000W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TA1K0PH4R00K 25C3091 TA1K0PH4R00K
Product Name Thick Film Resistor Res, 4R, 1Kw, Screw, Thick Film; Resistance Ohmite Chassis Mount Resistors
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Heat Sinkable Planar Screw Terminals #10-32 Threaded
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details