Ohmite Manufacturing Co. Resistor, Thick Film, 1Kohm, 5W, 5%; Resistance Ohmite TA205PA1K00J

Description
RESISTOR, THICK FILM, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No
Description
RESISTOR, THICK FILM, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Kohm, 5W, 5%; Resistance Ohmite - 92F434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 5W, 5%; Resistance Ohmite
92F434
Resistor, Thick Film, 1Kohm, 5W, 5%; Resistance Ohmite 92F434
RESISTOR, THICK FILM, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92F434
Product Name Resistor, Thick Film, 1Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details