Ohmite Manufacturing Co. Through Hole Resistors TA810PW100KJE

Description
10 W.POWER CHIP SIDE TERMINAL
Request a Quote Datasheet
Description
10 W.POWER CHIP SIDE TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TA810PW100KJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TA810PW100KJE-ND
Through Hole Resistors TA810PW100KJE-ND
10 W.POWER CHIP SIDE TERMINAL

10 W.POWER CHIP SIDE TERMINAL

Buy Now Datasheet
Res, 100K, 10W, Radial, Thick Film; Resistance Ohmite - 78K9705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 10W, Radial, Thick Film; Resistance Ohmite
78K9705
Res, 100K, 10W, Radial, Thick Film; Resistance Ohmite 78K9705
RES, 100K, 10W, RADIAL, THICK FILM; Resistance:100kohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350VAC; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 100K, 10W, RADIAL, THICK FILM; Resistance:100kohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350VAC; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TA810PW100KJE-ND 78K9705
Product Name Through Hole Resistors Res, 100K, 10W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers