RESISTOR THICK FILM, 4.7 OHM, 5W, 5%; Resistance:4.7ohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92F425 |
| Product Name | Resistor Thick Film, 4.7 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Radial Leaded |
| Resistance Range | 4.7 ohms |