4 Ohms ±10% 1000W Thick Film Chassis Mount Resistor
RES CHAS MNT 4 OHM 10% 1000W
RESISTOR, POWER, 4 OHM, 1KW, 10%; Resistance:4ohm; Product Range:TA Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Length:76.2mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TA1K0PH4R00KE-ND | TA1K0PH4R00KE | 64K6455 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 4 Ohm, 1Kw, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | #10-32 Threaded | |
| Resistance Range | 4 ohms | 4 ohms | 4 ohms |