Ohmite Manufacturing Co. Resistor;Thick Film;Res 100 Kilohms;Pwr-Rtg 5 W;Tol 1%;Radial;Planar SM408031003FE

Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive
Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 100 Kilohms;Pwr-Rtg 5 W;Tol 1%;Radial;Planar - 70022991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Kilohms;Pwr-Rtg 5 W;Tol 1%;Radial;Planar
70022991
Resistor;Thick Film;Res 100 Kilohms;Pwr-Rtg 5 W;Tol 1%;Radial;Planar 70022991
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022991
Product Name Resistor;Thick Film;Res 100 Kilohms;Pwr-Rtg 5 W;Tol 1%;Radial;Planar
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details