Ohmite Manufacturing Co. Resistors - Through Hole Resistors SM410022004FE

Description
Win Source Part Number: 1094414-SM410022004F E Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM410022004FE RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1094414-SM410022004F E Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM410022004FE RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1094414-SM410022004FE
Resistors - Through Hole Resistors 1094414-SM410022004FE
Win Source Part Number: 1094414-SM410022004F E Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM410022004FE RoHS Status: RoHS non-compliant

Win Source Part Number: 1094414-SM410022004FE
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: 2266-SM410022004FE
RoHS Status: RoHS non-compliant

Buy Now
SM410022004FE Product overview: SM410022004FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM410022004FE can be used for catalog matching and distributor lookup.

SM410022004FE Product overview: SM410022004FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM410022004FE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1094414-SM410022004FE 53-SM410022004FE
Product Name Resistors - Through Hole Resistors Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers