Ohmite Manufacturing Co. Through Hole Resistors TA025PW82R0JE

Description
25 W POWER CHIP SIDE TERMINAL
Request a Quote Datasheet
Description
25 W POWER CHIP SIDE TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TA025PW82R0JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TA025PW82R0JE-ND
Through Hole Resistors TA025PW82R0JE-ND
25 W POWER CHIP SIDE TERMINAL

25 W POWER CHIP SIDE TERMINAL

Buy Now Datasheet
Res, 82R, 25W, Radial, Thick Film; Resistance Ohmite - 51M1867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 25W, Radial, Thick Film; Resistance Ohmite
51M1867
Res, 82R, 25W, Radial, Thick Film; Resistance Ohmite 51M1867
RES, 82R, 25W, RADIAL, THICK FILM; Resistance:82ohm; Product Range:TA Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350VAC; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 82R, 25W, RADIAL, THICK FILM; Resistance:82ohm; Product Range:TA Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350VAC; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TA025PW82R0JE-ND 51M1867
Product Name Through Hole Resistors Res, 82R, 25W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details