500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRIMMER, POT, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:SMUB Series; MSL:- RoHS Compliant: Yes
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | SMUB504PETTR-ND | SMUB504PET | 51AC1252 |
Product Name | Trimmer Potentiometers | Potentiometer | Trimmer, Pot, 500K, 1Turn, Smd; Trimpot Type Ohmite |
Technology / Construction | Cermet | Cermet | |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
Potentiometer Type | Standard Potentiometer; Trimmer |