10 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs.
Features
RES, 10R, 2KW, SCREW, THICK FILM; Resistance:10ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes
2000 WATT HEAT SINKABLE PLANAR R
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP2000K10RE-ND | TAP2000K10RE | 99AC8567 | TAP2000K10RE |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Res, 10R, 2Kw, Screw, Thick Film; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Planar | Screw Terminals | M5 Threaded |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |