Ohmite Manufacturing Co. Through Hole Resistors TAH20P10R0JE

Description
10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TAH20P10R0JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TAH20P10R0JE-ND
Through Hole Resistors TAH20P10R0JE-ND
10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink - 70024197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink
70024197
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink 70024197
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Hea t Sink

Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink

Supplier's Site
Thick Film Resistor, 10 Ohm, 20W, 5%; Resistance Ohmite - 64K6351 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10 Ohm, 20W, 5%; Resistance Ohmite
64K6351
Thick Film Resistor, 10 Ohm, 20W, 5%; Resistance Ohmite 64K6351
THICK FILM RESISTOR, 10 OHM, 20W, 5%; Resistance:10ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 10 OHM, 20W, 5%; Resistance:10ohm; Product Range:TAH Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TAH20P10R0JE-ND 70024197 64K6351
Product Name Through Hole Resistors Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink Thick Film Resistor, 10 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Radial Leads; TO-220 TO-220
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details