Ohmite Manufacturing Co. Resistors - Through Hole Resistors SM308034003F

Description
Win Source Part Number: 1001494-SM308034003F Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 4W Composition: Thick Film Number of Terminations: 2 Resistance: 400 kOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 2.080" L x 0.100" W (52.83mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM308034003F,Q7 473189A,Q7473189,Q15 31670 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1001494-SM308034003F Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 4W Composition: Thick Film Number of Terminations: 2 Resistance: 400 kOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 2.080" L x 0.100" W (52.83mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM308034003F,Q7 473189A,Q7473189,Q15 31670 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1001494-SM308034003F
Resistors - Through Hole Resistors 1001494-SM308034003F
Win Source Part Number: 1001494-SM308034003F Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 4W Composition: Thick Film Number of Terminations: 2 Resistance: 400 kOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 2.080" L x 0.100" W (52.83mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2266-SM308034003F,Q7 473189A,Q7473189,Q15 31670 RoHS Status: RoHS non-compliant

Win Source Part Number: 1001494-SM308034003F
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.840" (21.34mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Power (Watts): 4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 400 kOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 2.080" L x 0.100" W (52.83mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: 2266-SM308034003F,Q7473189A,Q7473189,Q1531670
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1001494-SM308034003F
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 400000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details