ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
690
700
710
720
730
740
748
749
750
751
752
753
754
755
756
757
758
759
760
770
780
790
800
810
820
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| RES 4.02ohm 1% 1/4W AXIAL | |
| RES 4.12ohm 1% 1/4W AXIAL | |
| RES 4.22ohm 1% 1/4W AXIAL | |
| RES 4.32ohm 1% 1/4W AXIAL | |
| RES 4.3ohm 2% 1/4W AXIAL | |
| RES 4.42ohm 1% 1/4W AXIAL | |
| RES 4.53ohm 1% 1/4W AXIAL | |
| RES 4.64ohm 1% 1/4W AXIAL | |
| RES 4.75ohm 1% 1/4W AXIAL | |
| RES 4.7ohm 1% 1/4W AXIAL | |
| RES 4.7ohm 2% 1/4W AXIAL | |
| RES 4.87ohm 1% 1/4W AXIAL | |
| RES 4.99Mohm 1% 1/4W AXIAL | |
| RES 4.99ohm 1% 1/4W AXIAL | |
| RES 49.9Kohm 1% 1/4W AXIAL | |
| RES 49.9ohm 1% 1/4W AXIAL | |
| RES 49.9ohm 2% 1/4W AXIAL | |
| RES 499Kohm 1% 1/4W AXIAL | |
| RES 5.11Kohm 1% 1/4W AXIAL | |
| RES 5.11Kohm 2% 1/4W AXIAL | |
| RES 5.1Kohm 1% 1/4W AXIAL | |
| RES 5.1Kohm 2% 1/4W AXIAL | |
| RES 5.1Mohm 1% 1/4W AXIAL | |
| RES 5.1Mohm 2% 1/4W AXIAL | |
| RES 500ohm 1% 1/4W AXIAL | |
| RES 50Kohm 1% 1/4W AXIAL | |
| RES 50ohm 1% 1/4W AXIAL | |
| RES 510Kohm 1% 1/4W AXIAL | |
| RES 510Kohm 2% 1/4W AXIAL | |
| RES 510ohm 1% 1/4W AXIAL | |
| RES 510ohm 2% 1/4W AXIAL | |
| RES 511ohm 1% 1/4W AXIAL | |
| RES 51Kohm 1% 1/4W AXIAL | |
| RES 51Kohm 2% 1/4W AXIAL | |
| Res Metal Film 4.02 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.3 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.32 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.53 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.7 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.75 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.75 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.87 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.99 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.99K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 499K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 499K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 5.1K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.1M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 5.1M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 50 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 50 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 500 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 500 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 500 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 500 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 500K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 50K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 50K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 50K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 50K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole | |
| Res Metal Film 510K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 510K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 510K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 511 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 511 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 511 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 511 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 511 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 511 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 511 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 51K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 51K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 51K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR07C4992FSB14 | |
| RLR07C5101GSB14 | |
| RLR07C5102GSB14 | |
| RLR07C5110FSB14 |
| << Prev | Next >> |