Vishay Intertechnology, Inc. Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C5101GRRE523

Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C5101GRRE523 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C5101GRRE523
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C5101GRRE523
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C5101GRRE523TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C5101GRRE523TR-ND
Through Hole Resistors 541-RLR07C5101GRRE523TR-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5101GRRE523 541-RLR07C5101GRRE523TR-ND
Product Name Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details