Vishay Intertechnology, Inc. RES 510K OHM 2% 1/4W AXIAL RLR07C5103GRRE6

Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1/4W AXIAL - RLR07C5103GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1/4W AXIAL
RLR07C5103GRRE6
RES 510K OHM 2% 1/4W AXIAL RLR07C5103GRRE6
RES 510Kohm 2% 1/4W AXIAL

RES 510Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5103GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5103GRRE6-ND
Through Hole Resistors RLR07C5103GRRE6-ND
510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5103GRRE6 RLR07C5103GRRE6-ND
Product Name RES 510K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers