Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/4W AXIAL RLR07C5101GRBSL

Description
RES 5.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/4W AXIAL - RLR07C5101GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/4W AXIAL
RLR07C5101GRBSL
RES 5.1K OHM 2% 1/4W AXIAL RLR07C5101GRBSL
RES 5.1Kohm 2% 1/4W AXIAL

RES 5.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5101GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5101GRBSL-ND
Through Hole Resistors RLR07C5101GRBSL-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5101GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5101GRBSL
Through Hole Resistors RLR07C5101GRBSL
RES 5.1K OHM 2% 1/4W AXIAL

RES 5.1K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5101GRBSL RLR07C5101GRBSL-ND RLR07C5101GRBSL
Product Name RES 5.1K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details