Vishay Intertechnology, Inc. RES 4.3 OHM 2% 1/4W AXIAL RLR07C4R30GMBSL

Description
RES 4.3ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.3ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 2% 1/4W AXIAL - RLR07C4R30GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 2% 1/4W AXIAL
RLR07C4R30GMBSL
RES 4.3 OHM 2% 1/4W AXIAL RLR07C4R30GMBSL
RES 4.3ohm 2% 1/4W AXIAL

RES 4.3ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R30GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R30GMBSL-ND
Through Hole Resistors RLR07C4R30GMBSL-ND
4.3 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R30GMBSL RLR07C4R30GMBSL-ND
Product Name RES 4.3 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details