Vishay Intertechnology, Inc. Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C5101GRB14

Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C5101GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C5101GRB14
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C5101GRB14
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C5101GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5101GRB14-ND
Through Hole Resistors RLR07C5101GRB14-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C5044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C5044
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C5044
Resistor,Metal Film,5.1KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.1KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5101GRB14 RLR07C5101GRB14-ND 51C5044
Product Name Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details