Vishay Intertechnology, Inc. RES 4.99M OHM 1% 1/4W AXIAL RLR07C4994FPBSL

Description
RES 4.99Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1% 1/4W AXIAL - RLR07C4994FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1% 1/4W AXIAL
RLR07C4994FPBSL
RES 4.99M OHM 1% 1/4W AXIAL RLR07C4994FPBSL
RES 4.99Mohm 1% 1/4W AXIAL

RES 4.99Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4994FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4994FPBSL-ND
Through Hole Resistors RLR07C4994FPBSL-ND
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4994FPBSL RLR07C4994FPBSL-ND
Product Name RES 4.99M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details