Vishay Intertechnology, Inc. Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4R70GMRE5

Description
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C4R70GMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C4R70GMRE5
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4R70GMRE5
Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C4R70GMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4R70GMRE5TR-ND
Through Hole Resistors 541-RLR07C4R70GMRE5TR-ND
4.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R70GMRE5 541-RLR07C4R70GMRE5TR-ND
Product Name Res Metal Film 4.7 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details