Vishay Intertechnology, Inc. RES 510 OHM 2% 1/4W AXIAL RLR07C5100GSB14

Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 2% 1/4W AXIAL - RLR07C5100GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/4W AXIAL
RLR07C5100GSB14
RES 510 OHM 2% 1/4W AXIAL RLR07C5100GSB14
RES 510ohm 2% 1/4W AXIAL

RES 510ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5100GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5100GSB14-ND
Through Hole Resistors RLR07C5100GSB14-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 510 Ohm, 250Mw, 2%; Resistance Vishay - 51C5015 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 250Mw, 2%; Resistance Vishay
51C5015
Metal Film Resistor, 510 Ohm, 250Mw, 2%; Resistance Vishay 51C5015
METAL FILM RESISTOR, 510 OHM, 250mW, 2%; Resistance:510ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 510 OHM, 250mW, 2%; Resistance:510ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 510 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 510 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201039
Resistor;Metal Film;Res 510 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201039
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C5100GSB14 RLR07C5100GSB14-ND 51C5015 70201039
Product Name RES 510 OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 510 Ohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 510 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details