Vishay Intertechnology, Inc. RES 4.22 OHM 1% 1/4W AXIAL RLR07C4R22FMRSL

Description
RES 4.22ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1% 1/4W AXIAL - RLR07C4R22FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1% 1/4W AXIAL
RLR07C4R22FMRSL
RES 4.22 OHM 1% 1/4W AXIAL RLR07C4R22FMRSL
RES 4.22ohm 1% 1/4W AXIAL

RES 4.22ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R22FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R22FMRSL-ND
Through Hole Resistors RLR07C4R22FMRSL-ND
4.22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4R22FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4R22FMRSL
Through Hole Resistors RLR07C4R22FMRSL
RES 4.22 OHM 1% 1/4W AXIAL

RES 4.22 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4R22FMRSL RLR07C4R22FMRSL-ND RLR07C4R22FMRSL
Product Name RES 4.22 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details