Vishay Intertechnology, Inc. RES 510 OHM 2% 1/4W AXIAL RLR07C5100GRR36

Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 2% 1/4W AXIAL - RLR07C5100GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/4W AXIAL
RLR07C5100GRR36
RES 510 OHM 2% 1/4W AXIAL RLR07C5100GRR36
RES 510ohm 2% 1/4W AXIAL

RES 510ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5100GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5100GRR36-ND
Through Hole Resistors RLR07C5100GRR36-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5100GRR36 RLR07C5100GRR36-ND
Product Name RES 510 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details