Vishay Precision Group Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C5101GSR36

Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C5101GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C5101GSR36
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C5101GSR36
Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C5101GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5101GSR36-ND
Through Hole Resistors RLR07C5101GSR36-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C5064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C5064
Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C5064
Resistor,Metal Film,5.1KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.1KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5101GSR36 RLR07C5101GSR36-ND 51C5064
Product Name Res Metal Film 5.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,5.1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details