Vishay Precision Group RES 499K OHM 1% 1/4W AXIAL RLR07C4993FSB14

Description
RES 499Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1% 1/4W AXIAL - RLR07C4993FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1% 1/4W AXIAL
RLR07C4993FSB14
RES 499K OHM 1% 1/4W AXIAL RLR07C4993FSB14
RES 499Kohm 1% 1/4W AXIAL

RES 499Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4993FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4993FSB14-ND
Through Hole Resistors RLR07C4993FSB14-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 499Kohm, 250Mw, 1%; Resistance Vishay - 51C4850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499Kohm, 250Mw, 1%; Resistance Vishay
51C4850
Resistor, Metal Film, 499Kohm, 250Mw, 1%; Resistance Vishay 51C4850
RESISTOR, METAL FILM, 499KOHM, 250mW, 1%; Resistance:499kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 499KOHM, 250mW, 1%; Resistance:499kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4993FSB14 RLR07C4993FSB14-ND 51C4850
Product Name RES 499K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor, Metal Film, 499Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details