Vishay Intertechnology, Inc. Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C4R64FMB14

Description
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C4R64FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C4R64FMB14
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C4R64FMB14
Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C4R64FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R64FMB14-ND
Through Hole Resistors RLR07C4R64FMB14-ND
4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R64FMB14 RLR07C4R64FMB14-ND
Product Name Res Metal Film 4.64 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details