Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5100GMBSL

Description
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5100GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5100GMBSL-ND
Through Hole Resistors RLR07C5100GMBSL-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 510 OHM 2% 1/4W AXIAL - RLR07C5100GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/4W AXIAL
RLR07C5100GMBSL
RES 510 OHM 2% 1/4W AXIAL RLR07C5100GMBSL
RES 510ohm 2% 1/4W AXIAL

RES 510ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5100GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5100GMBSL
Through Hole Resistors RLR07C5100GMBSL
RES 510 OHM 2% 1/4W AXIAL

RES 510 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5100GMBSL-ND RLR07C5100GMBSL RLR07C5100GMBSL
Product Name Through Hole Resistors RES 510 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details