Vishay Intertechnology, Inc. RES 4.7 OHM 2% 1/4W AXIAL RLR07C4R70GMBSL

Description
RES 4.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2% 1/4W AXIAL - RLR07C4R70GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2% 1/4W AXIAL
RLR07C4R70GMBSL
RES 4.7 OHM 2% 1/4W AXIAL RLR07C4R70GMBSL
RES 4.7ohm 2% 1/4W AXIAL

RES 4.7ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R70GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R70GMBSL-ND
Through Hole Resistors RLR07C4R70GMBSL-ND
4.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R70GMBSL RLR07C4R70GMBSL-ND
Product Name RES 4.7 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers