Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/4W AXIAL RLR07C5101GSRSL

Description
RES 5.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/4W AXIAL - RLR07C5101GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/4W AXIAL
RLR07C5101GSRSL
RES 5.1K OHM 2% 1/4W AXIAL RLR07C5101GSRSL
RES 5.1Kohm 2% 1/4W AXIAL

RES 5.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5101GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5101GSRSL-ND
Through Hole Resistors RLR07C5101GSRSL-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5101GSRSL RLR07C5101GSRSL-ND
Product Name RES 5.1K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers