Vishay Precision Group RES 510K OHM 2% 1/4W AXIAL RLR07C5103GSB14

Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1/4W AXIAL - RLR07C5103GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1/4W AXIAL
RLR07C5103GSB14
RES 510K OHM 2% 1/4W AXIAL RLR07C5103GSB14
RES 510Kohm 2% 1/4W AXIAL

RES 510Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5103GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5103GSB14-ND
Through Hole Resistors RLR07C5103GSB14-ND
510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 510Kohm, 250Mw, 2%; Resistance Vishay - 51C5122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 510Kohm, 250Mw, 2%; Resistance Vishay
51C5122
Resistor, Metal Film, 510Kohm, 250Mw, 2%; Resistance Vishay 51C5122
RESISTOR, METAL FILM, 510KOHM, 250mW, 2%; Resistance:510kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 510KOHM, 250mW, 2%; Resistance:510kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5103GSB14 RLR07C5103GSB14-ND 51C5122
Product Name RES 510K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor, Metal Film, 510Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 510000 ohms 510000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details