Vishay Intertechnology, Inc. RES 4.32 OHM 1% 1/4W AXIAL RLR07C4R32FMRSL

Description
RES 4.32ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1% 1/4W AXIAL - RLR07C4R32FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1% 1/4W AXIAL
RLR07C4R32FMRSL
RES 4.32 OHM 1% 1/4W AXIAL RLR07C4R32FMRSL
RES 4.32ohm 1% 1/4W AXIAL

RES 4.32ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R32FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R32FMRSL-ND
Through Hole Resistors RLR07C4R32FMRSL-ND
4.32 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4R32FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4R32FMRSL
Through Hole Resistors RLR07C4R32FMRSL
RES 4.32 OHM 1% 1/4W AXIAL

RES 4.32 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4R32FMRSL RLR07C4R32FMRSL-ND RLR07C4R32FMRSL
Product Name RES 4.32 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers