Vishay Intertechnology, Inc. RES 4.02 OHM 1% 1/4W AXIAL RLR07C4R02FMRSL

Description
RES 4.02ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1% 1/4W AXIAL - RLR07C4R02FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1% 1/4W AXIAL
RLR07C4R02FMRSL
RES 4.02 OHM 1% 1/4W AXIAL RLR07C4R02FMRSL
RES 4.02ohm 1% 1/4W AXIAL

RES 4.02ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R02FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R02FMRSL-ND
Through Hole Resistors RLR07C4R02FMRSL-ND
4.02 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4R02FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4R02FMRSL
Through Hole Resistors RLR07C4R02FMRSL
RES 4.02 OHM 1% 1/4W AXIAL

RES 4.02 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4R02FMRSL RLR07C4R02FMRSL-ND RLR07C4R02FMRSL
Product Name RES 4.02 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details