Vishay Intertechnology, Inc. RES 5.11K OHM 1% 1/4W AXIAL RLR07C5111FMRE6

Description
RES 5.11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1% 1/4W AXIAL - RLR07C5111FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1% 1/4W AXIAL
RLR07C5111FMRE6
RES 5.11K OHM 1% 1/4W AXIAL RLR07C5111FMRE6
RES 5.11Kohm 1% 1/4W AXIAL

RES 5.11Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5111FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5111FMRE6-ND
Through Hole Resistors RLR07C5111FMRE6-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5111FMRE6 RLR07C5111FMRE6-ND
Product Name RES 5.11K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers