Vishay Intertechnology, Inc. RES 4.22 OHM 1% 1/4W AXIAL RLR07C4R22FMB14

Description
RES 4.22ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1% 1/4W AXIAL - RLR07C4R22FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1% 1/4W AXIAL
RLR07C4R22FMB14
RES 4.22 OHM 1% 1/4W AXIAL RLR07C4R22FMB14
RES 4.22ohm 1% 1/4W AXIAL

RES 4.22ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R22FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R22FMB14-ND
Through Hole Resistors RLR07C4R22FMB14-ND
4.22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R22FMB14 RLR07C4R22FMB14-ND
Product Name RES 4.22 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details