Vishay Intertechnology, Inc. RES 49.9K OHM 1% 1/4W AXIAL RLR07C4992FPBSL

Description
RES 49.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1% 1/4W AXIAL - RLR07C4992FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1% 1/4W AXIAL
RLR07C4992FPBSL
RES 49.9K OHM 1% 1/4W AXIAL RLR07C4992FPBSL
RES 49.9Kohm 1% 1/4W AXIAL

RES 49.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4992FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4992FPBSL-ND
Through Hole Resistors RLR07C4992FPBSL-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4992FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4992FPBSL
Through Hole Resistors RLR07C4992FPBSL
RES 49.9K OHM 1% 1/4W AXIAL

RES 49.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4992FPBSL RLR07C4992FPBSL-ND RLR07C4992FPBSL
Product Name RES 49.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details