Vishay Intertechnology, Inc. RES 49.9K OHM 1% 1/4W AXIAL RLR07C4992FMBSL

Description
RES 49.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1% 1/4W AXIAL - RLR07C4992FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1% 1/4W AXIAL
RLR07C4992FMBSL
RES 49.9K OHM 1% 1/4W AXIAL RLR07C4992FMBSL
RES 49.9Kohm 1% 1/4W AXIAL

RES 49.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4992FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4992FMBSL-ND
Through Hole Resistors RLR07C4992FMBSL-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4992FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4992FMBSL
Through Hole Resistors RLR07C4992FMBSL
RES 49.9K OHM 1% 1/4W AXIAL

RES 49.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4992FMBSL RLR07C4992FMBSL-ND RLR07C4992FMBSL
Product Name RES 49.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details