Vishay Intertechnology, Inc. RES 5.11K OHM 1% 1/4W AXIAL RLR07C5111FMBSL

Description
RES 5.11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1% 1/4W AXIAL - RLR07C5111FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1% 1/4W AXIAL
RLR07C5111FMBSL
RES 5.11K OHM 1% 1/4W AXIAL RLR07C5111FMBSL
RES 5.11Kohm 1% 1/4W AXIAL

RES 5.11Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5111FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5111FMBSL-ND
Through Hole Resistors RLR07C5111FMBSL-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5111FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5111FMBSL
Through Hole Resistors RLR07C5111FMBSL
RES 5.11K OHM 1% 1/4W AXIAL

RES 5.11K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5111FMBSL RLR07C5111FMBSL-ND RLR07C5111FMBSL
Product Name RES 5.11K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details