Vishay Intertechnology, Inc. RES 4.64 OHM 1% 1/4W AXIAL RLR07C4R64FMBSL

Description
RES 4.64ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1% 1/4W AXIAL - RLR07C4R64FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1% 1/4W AXIAL
RLR07C4R64FMBSL
RES 4.64 OHM 1% 1/4W AXIAL RLR07C4R64FMBSL
RES 4.64ohm 1% 1/4W AXIAL

RES 4.64ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R64FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R64FMBSL-ND
Through Hole Resistors RLR07C4R64FMBSL-ND
4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R64FMBSL RLR07C4R64FMBSL-ND
Product Name RES 4.64 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details