Vishay Intertechnology, Inc. RES 4.12 OHM 1% 1/4W AXIAL RLR07C4R12FMBSL

Description
RES 4.12ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1% 1/4W AXIAL - RLR07C4R12FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1% 1/4W AXIAL
RLR07C4R12FMBSL
RES 4.12 OHM 1% 1/4W AXIAL RLR07C4R12FMBSL
RES 4.12ohm 1% 1/4W AXIAL

RES 4.12ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R12FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R12FMBSL-ND
Through Hole Resistors RLR07C4R12FMBSL-ND
4.12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R12FMBSL RLR07C4R12FMBSL-ND
Product Name RES 4.12 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers