Vishay Precision Group RES 510 OHM 2% 1/4W AXIAL RLR07C5100GSRE6

Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 2% 1/4W AXIAL - RLR07C5100GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/4W AXIAL
RLR07C5100GSRE6
RES 510 OHM 2% 1/4W AXIAL RLR07C5100GSRE6
RES 510ohm 2% 1/4W AXIAL

RES 510ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5100GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5100GSRE6-ND
Through Hole Resistors RLR07C5100GSRE6-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C5019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C5019
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C5019
Resistor,Metal Film,510Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,510Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5100GSRE6 RLR07C5100GSRE6-ND 51C5019
Product Name RES 510 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details